Vishay Intertechnology, Inc. RES NET 47 OHM 24P 12RES QSOP VSSR2403470JTF

Description
RES NET 47ohm 24P 12RES QSOP
Request a Quote Datasheet
Description
RES NET 47ohm 24P 12RES QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 47 OHM 24P 12RES QSOP - VSSR2403470JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 47 OHM 24P 12RES QSOP
VSSR2403470JTF
RES NET 47 OHM 24P 12RES QSOP VSSR2403470JTF
RES NET 47ohm 24P 12RES QSOP

RES NET 47ohm 24P 12RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR2403470JTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR2403470JTF-ND
Resistor Networks, Arrays VSSR2403470JTF-ND
"47 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"47 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number VSSR2403470JTF VSSR2403470JTF-ND
Product Name RES NET 47 OHM 24P 12RES QSOP Resistor Networks, Arrays
Resistance Range 47 ohms 47 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers