Walsin Technology Corp. Chip Resistor - Surface Mount WF04U1001BTL

Description
RES 1.0K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 1.0K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WF04U1001BTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF04U1001BTLTR-ND
Chip Resistor - Surface Mount 1292-WF04U1001BTLTR-ND
RES 1.0K OHM 0.1% 1/16W 0402

RES 1.0K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WF04U1001BTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF04U1001BTLDKR-ND
Chip Resistor - Surface Mount 1292-WF04U1001BTLDKR-ND
RES 1.0K OHM 0.1% 1/16W 0402

RES 1.0K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WF04U1001BTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF04U1001BTLCT-ND
Chip Resistor - Surface Mount 1292-WF04U1001BTLCT-ND
RES 1.0K OHM 0.1% 1/16W 0402

RES 1.0K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Surface Mount Chip Resistor, Wf04U Series, 1 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y6914 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf04U Series, 1 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y6914
Surface Mount Chip Resistor, Wf04U Series, 1 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y6914
Surface Mount Chip Resistor, WF04U Series, 1 kohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF04U Series, 1 kohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WF04U1001BTLTR-ND 58Y6914
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wf04U Series, 1 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 2567509P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details