Welwyn Components, Ltd. Through Hole Resistors W21-68RJI

Description
Welwyn W21-68RJI Resistor
Request a Quote Datasheet
Description
Welwyn W21-68RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393440
Through Hole Resistors 1393440
Welwyn W21-68RJI Resistor

Welwyn W21-68RJI Resistor

Supplier's Site
Through Hole Resistors - 1393287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393287
Through Hole Resistors 1393287
Welwyn W21-68RJI Resistor

Welwyn W21-68RJI Resistor

Supplier's Site
Through Hole Resistors - 985-1110-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1110-3-ND
Through Hole Resistors 985-1110-3-ND
RES 68.0 OHM 3W 5% AXIAL

RES 68.0 OHM 3W 5% AXIAL

Buy Now Datasheet
Resistor, 68 Ohm, 3W, ±5%; Resistance Tt Electronics/welwyn - 98K3202 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68 Ohm, 3W, ±5%; Resistance Tt Electronics/welwyn
98K3202
Resistor, 68 Ohm, 3W, ±5%; Resistance Tt Electronics/welwyn 98K3202
RESISTOR, 68 OHM, 3W, ±5%; Resistance:68ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Diameter:5.6mm RoHS Compliant: Yes

RESISTOR, 68 OHM, 3W, ±5%; Resistance:68ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1393440 985-1110-3-ND 98K3202
Product Name Through Hole Resistors Through Hole Resistors Resistor, 68 Ohm, 3W, ±5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details