Vishay Intertechnology, Inc. Resistor Networks, Arrays VTF330SUF

Description
100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 3 Resistor Network/Array ±10ppm/°C 4-SIP
Request a Quote Datasheet
Description
100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 3 Resistor Network/Array ±10ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-VTF330SUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VTF330SUF-ND
Resistor Networks, Arrays 764-VTF330SUF-ND
100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 3 Resistor Network/Array ±10ppm/°C 4-SIP

100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 3 Resistor Network/Array ±10ppm/°C 4-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-VTF330SUF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 1000 to 90000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details