Welwyn Components, Ltd. Through Hole Resistors W22-10RJI

Description
RES 10.0 OHM 7W 5% AXIAL
Request a Quote Datasheet
Description
RES 10.0 OHM 7W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1136-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1136-2-ND
Through Hole Resistors 985-1136-2-ND
RES 10.0 OHM 7W 5% AXIAL

RES 10.0 OHM 7W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1393420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393420
Through Hole Resistors 1393420
Welwyn W22-10RJI Resistor

Welwyn W22-10RJI Resistor

Supplier's Site
Wirewound Resistor, 10 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3227 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3227
Wirewound Resistor, 10 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3227
WIREWOUND RESISTOR, 10 OHM, 6W, 5%; Resistance:10ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 6W, 5%; Resistance:10ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1136-2-ND 1393420 98K3227
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 10 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details