Vishay Intertechnology, Inc. RES NET 22 OHM 16P 8RES QSOP VSSR1603220JTF

Description
RES NET 22ohm 16P 8RES QSOP
Request a Quote Datasheet
Description
RES NET 22ohm 16P 8RES QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 22 OHM 16P 8RES QSOP - VSSR1603220JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 22 OHM 16P 8RES QSOP
VSSR1603220JTF
RES NET 22 OHM 16P 8RES QSOP VSSR1603220JTF
RES NET 22ohm 16P 8RES QSOP

RES NET 22ohm 16P 8RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR1603220JTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR1603220JTF-ND
Resistor Networks, Arrays VSSR1603220JTF-ND
"22 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"22 Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number VSSR1603220JTF VSSR1603220JTF-ND
Product Name RES NET 22 OHM 16P 8RES QSOP Resistor Networks, Arrays
Resistance Range 22 ohms 22 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details