Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR2401502GTF

Description
"5k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"5k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR2401502GTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR2401502GTF-ND
Resistor Networks, Arrays VSSR2401502GTF-ND
"5k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"5k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
MOLDED SMD,24PIN,BUSSED,5K,2%,T/R - VSSR2401502GTF - ASAP Semiconductor LLC
Anaheim, CA, United States
MOLDED SMD,24PIN,BUSSED,5K,2%,T/R
VSSR2401502GTF
MOLDED SMD,24PIN,BUSSED,5K,2%,T/R VSSR2401502GTF
MOLDED SMD,24PIN,BUSSED,5K, 2%,T/R

MOLDED SMD,24PIN,BUSSED,5K,2%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number VSSR2401502GTF-ND VSSR2401502GTF
Product Name Resistor Networks, Arrays MOLDED SMD,24PIN,BUSSED,5K,2%,T/R
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "24-SSOP Surface Mount Technology (SMT / SMD)
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details