Vishay Precision Group SMD Isolated 1 W DIP Resistor VSSR1603103JUF

Description
RESISTOR, NETWORK, FILM, ISOLATED, 1 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR1603103JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603103JUF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, NETWORK, FILM, ISOLATED, 1 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR1603103JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603103JUF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 1 W DIP Resistor - 50-VSSR1603103JUF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 1 W DIP Resistor
50-VSSR1603103JUF
SMD Isolated 1 W DIP Resistor 50-VSSR1603103JUF
RESISTOR, NETWORK, FILM, ISOLATED, 1 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR1603103JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603103JUF can be used for catalog matching and distributor lookup.

RESISTOR, NETWORK, FILM, ISOLATED, 1 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR1603103JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603103JUF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - VSSR16-10K-JI-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR16-10K-JI-ND
Resistor Networks, Arrays VSSR16-10K-JI-ND
"10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES NET 10K OHM 16P 8RES QSOP - VSSR1603103JUF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 16P 8RES QSOP
VSSR1603103JUF
RES NET 10K OHM 16P 8RES QSOP VSSR1603103JUF
RES NET 10Kohm 16P 8RES QSOP

RES NET 10Kohm 16P 8RES QSOP

Supplier's Site
Resistors - Resistor Networks, Arrays - 1374269-VSSR1603103JUF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374269-VSSR1603103JUF
Resistors - Resistor Networks, Arrays 1374269-VSSR1603103JUF
Win Source Part Number: 1374269-VSSR1603103J UF Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Thin Film Series: VSSR Package: Tube Product Status: Active Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Mounting Type: Surface Mount HTSUS: 8533.21.0010 Tolerance: ±5% Size / Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm) Height - Seated (Max): 0.069" (1.76mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Circuit Type: Isolated

Win Source Part Number: 1374269-VSSR1603103JUF
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale Thin Film
Series: VSSR
Package: Tube
Product Status: Active
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Mounting Type: Surface Mount
HTSUS: 8533.21.0010
Tolerance: ±5%
Size / Dimension: 0.193" L x 0.154" W (4.90mm x 3.91mm)
Height - Seated (Max): 0.069" (1.76mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 100mW
Circuit Type: Isolated

Buy Now Datasheet
Resistor Networks, Arrays - VSSR1603103JUF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
VSSR1603103JUF
Resistor Networks, Arrays VSSR1603103JUF
RES ARRAY 8 RES 10K OHM 16SSOP

RES ARRAY 8 RES 10K OHM 16SSOP

Supplier's Site Datasheet
Resistor, Isolated Resistor Network, 8, 10Kohm, 5%, Dil; Resistance Vishay - 65K3933 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 10Kohm, 5%, Dil; Resistance Vishay
65K3933
Resistor, Isolated Resistor Network, 8, 10Kohm, 5%, Dil; Resistance Vishay 65K3933
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 5%, DIL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:QSOP; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:1W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 5%, DIL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:QSOP; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 50-VSSR1603103JUF VSSR16-10K-JI-ND VSSR1603103JUF 1374269-VSSR1603103JUF VSSR1603103JUF 65K3933
Product Name SMD Isolated 1 W DIP Resistor Resistor Networks, Arrays RES NET 10K OHM 16P 8RES QSOP Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor, Isolated Resistor Network, 8, 10Kohm, 5%, Dil; Resistance Vishay
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details