Welwyn Components, Ltd. Through Hole Resistors W24-22RJI

Description
RES 22 OHM 14W 5% AXIAL
Request a Quote Datasheet
Description
RES 22 OHM 14W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1173-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1173-ND
Through Hole Resistors 985-1173-ND
RES 22 OHM 14W 5% AXIAL

RES 22 OHM 14W 5% AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, W24 Series, 22 Ohm, 12 W, 5%, 750 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K3327 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W24 Series, 22 Ohm, 12 W, 5%, 750 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K3327
Through Hole Wirewound Resistor, W24 Series, 22 Ohm, 12 W, 5%, 750 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K3327
Through Hole Wirewound Resistor, W24 Series, 22 ohm, 12 W, - 5%, 750 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W24 Series, 22 ohm, 12 W, - 5%, 750 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1173-ND 98K3327
Product Name Through Hole Resistors Through Hole Wirewound Resistor, W24 Series, 22 Ohm, 12 W, 5%, 750 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A470RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details