Vishay Intertechnology, Inc. VSSR 16PIN ISOLATED 33 5% TF E3 VSSR2003330JTF

Description
VSSR 16PIN ISOLATED 33 5% TF E3
Request a Quote Datasheet
Description
VSSR 16PIN ISOLATED 33 5% TF E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSSR 16PIN ISOLATED 33 5% TF E3 - VSSR2003330JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
VSSR 16PIN ISOLATED 33 5% TF E3
VSSR2003330JTF
VSSR 16PIN ISOLATED 33 5% TF E3 VSSR2003330JTF
VSSR 16PIN ISOLATED 33 5% TF E3

VSSR 16PIN ISOLATED 33 5% TF E3

Supplier's Site
Resistor Networks, Arrays - VSSR2003330JTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR2003330JTF-ND
Resistor Networks, Arrays VSSR2003330JTF-ND
"33 Ohm ±5% 100mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"

"33 Ohm ±5% 100mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number VSSR2003330JTF VSSR2003330JTF-ND
Product Name VSSR 16PIN ISOLATED 33 5% TF E3 Resistor Networks, Arrays
Tolerance 5 +/- % 5 +/- %
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details