Welwyn Components, Ltd. Through Hole Resistors W21-100RJI

Description
Welwyn W21-100RJI Resistor
Request a Quote Datasheet
Description
Welwyn W21-100RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393383
Through Hole Resistors 1393383
Welwyn W21-100RJI Resistor

Welwyn W21-100RJI Resistor

Supplier's Site
Through Hole Resistors - 985-1111-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1111-3-ND
Through Hole Resistors 985-1111-3-ND
RES 100 OHM 3W 5% AXIAL

RES 100 OHM 3W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 98K3156 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
98K3156
Wirewound Resistor, 100 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 98K3156
WIREWOUND RESISTOR, 100 OHM, 2.5W, 5%; Resistance:100ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 2.5W, 5%; Resistance:100ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1393383 985-1111-3-ND 98K3156
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 100 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details