Vishay Intertechnology, Inc. SMD Isolated 1 W DIP Resistor VSSR1603102JUF

Description
RESISTOR, NETWORK, FILM, ISOLATED, 1 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR1603102JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603102JUF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, NETWORK, FILM, ISOLATED, 1 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR1603102JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603102JUF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 1 W DIP Resistor - 50-VSSR1603102JUF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 1 W DIP Resistor
50-VSSR1603102JUF
SMD Isolated 1 W DIP Resistor 50-VSSR1603102JUF
RESISTOR, NETWORK, FILM, ISOLATED, 1 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR1603102JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603102JUF can be used for catalog matching and distributor lookup.

RESISTOR, NETWORK, FILM, ISOLATED, 1 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR1603102JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR1603102JUF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - VSSR1603102JUF
938887-VSSR1603102JUF
Resistor Networks, Arrays - VSSR1603102JUF 938887-VSSR1603102JUF
Manufacturer: Vishay Win Source Part Number: 938887-VSSR1603102JU F Series: VSSR Operating Temperature Range: -55°C ~ 125°C Features: 1k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154", 3.90mm Width) Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Resistors Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0010

Manufacturer: Vishay
Win Source Part Number: 938887-VSSR1603102JUF
Series: VSSR
Operating Temperature Range: -55°C ~ 125°C
Features: 1k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154", 3.90mm Width)
Package: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Resistors
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010

Buy Now Datasheet
RES NET 1.0K OHM 16P 8RES QSOP - VSSR1603102JUF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1.0K OHM 16P 8RES QSOP
VSSR1603102JUF
RES NET 1.0K OHM 16P 8RES QSOP VSSR1603102JUF
RES NET 1.0Kohm 16P 8RES QSOP

RES NET 1.0Kohm 16P 8RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR16-1.0K-JI-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR16-1.0K-JI-ND
Resistor Networks, Arrays VSSR16-1.0K-JI-ND
"1k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"1k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 50-VSSR1603102JUF 938887-VSSR1603102JUF VSSR1603102JUF VSSR16-1.0K-JI-ND
Product Name SMD Isolated 1 W DIP Resistor Resistor Networks, Arrays - VSSR1603102JUF RES NET 1.0K OHM 16P 8RES QSOP Resistor Networks, Arrays
Technology / Construction THIN FILM
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers