Welwyn Components, Ltd. Through Hole Resistors WA84-10RJI

Description
GENERAL PURPOSE CEMENT COATED WI
Request a Quote
Description
GENERAL PURPOSE CEMENT COATED WI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, WA80 Series, features a resistance value of 10 Ohms, a power rating of 3 Watts, and a tolerance of 5%. It is designed to operate at a limiting element voltage of 100 Volts and is compliant with RoHS regulations. This resistor is suitable for general-purpose applications and can effectively replace carbon composition resistors in many scenarios. The construction includes a high-quality ceramic substrate with cement protection, ensuring durability and reliability. The resistor is also capable of handling pulse applications, making it versatile for various electronic projects.

Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, WA80 Series, features a resistance value of 10 Ohms, a power rating of 3 Watts, and a tolerance of 5%. It is designed to operate at a limiting element voltage of 100 Volts and is compliant with RoHS regulations. This resistor is suitable for general-purpose applications and can effectively replace carbon composition resistors in many scenarios. The construction includes a high-quality ceramic substrate with cement protection, ensuring durability and reliability. The resistor is also capable of handling pulse applications, making it versatile for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-WA84-10RJITB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-WA84-10RJITB-ND
Through Hole Resistors 985-WA84-10RJITB-ND
GENERAL PURPOSE CEMENT COATED WI

GENERAL PURPOSE CEMENT COATED WI

Buy Now Datasheet
Through Hole Resistors - 985-WA84-10RJICT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-WA84-10RJICT-ND
Through Hole Resistors 985-WA84-10RJICT-ND
GENERAL PURPOSE CEMENT COATED WI

GENERAL PURPOSE CEMENT COATED WI

Buy Now Datasheet
Through Hole Wirewound Resistor, Wa80 Series, 10 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K2512 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wa80 Series, 10 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K2512
Through Hole Wirewound Resistor, Wa80 Series, 10 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K2512
Through Hole Wirewound Resistor, WA80 Series, 10 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, WA80 Series, 10 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-WA84-10RJITB-ND 98K2512
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Wa80 Series, 10 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details