Stackpole Electronics, Inc. Through Hole Resistors WCB15FBR385

Description
RES CERM WW 15W .385 OHM 1%
Request a Quote Datasheet
Description
RES CERM WW 15W .385 OHM 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WCB15FBR385-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WCB15FBR385-ND
Through Hole Resistors WCB15FBR385-ND
RES CERM WW 15W .385 OHM 1%

RES CERM WW 15W .385 OHM 1%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WCB15FBR385-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.3850 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 3-1623773-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details