Vishay Intertechnology, Inc. RES NET 22 OHM 24P 12RES QSOP VSSR2403220JTF

Description
RES NET 22ohm 24P 12RES QSOP
Request a Quote Datasheet
Description
RES NET 22ohm 24P 12RES QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 22 OHM 24P 12RES QSOP - VSSR2403220JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 22 OHM 24P 12RES QSOP
VSSR2403220JTF
RES NET 22 OHM 24P 12RES QSOP VSSR2403220JTF
RES NET 22ohm 24P 12RES QSOP

RES NET 22ohm 24P 12RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR2403220JTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR2403220JTF-ND
Resistor Networks, Arrays VSSR2403220JTF-ND
"22 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"22 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number VSSR2403220JTF VSSR2403220JTF-ND
Product Name RES NET 22 OHM 24P 12RES QSOP Resistor Networks, Arrays
Resistance Range 22 ohms 22 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details