"100 Ohm ±5% 100mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"
RES NET 100ohm 20P 10RES QSOP
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | VSSR2003101JTF-ND | VSSR2003101JTF |
| Product Name | Resistor Networks, Arrays | RES NET 100 OHM 20P 10RES QSOP |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SSOP; "20-SSOP | |
| Resistance Range | 100 ohms | 100 ohms |