Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR2403470GTF

Description
"47 Ohm ±2% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"47 Ohm ±2% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR2403470GTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR2403470GTF-ND
Resistor Networks, Arrays VSSR2403470GTF-ND
"47 Ohm ±2% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"47 Ohm ±2% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES NET 47 OHM 24P 12RES QSOP - VSSR2403470GTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 47 OHM 24P 12RES QSOP
VSSR2403470GTF
RES NET 47 OHM 24P 12RES QSOP VSSR2403470GTF
RES NET 47ohm 24P 12RES QSOP

RES NET 47ohm 24P 12RES QSOP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number VSSR2403470GTF-ND VSSR2403470GTF
Product Name Resistor Networks, Arrays RES NET 47 OHM 24P 12RES QSOP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "24-SSOP
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details