Bourns, Inc. 22 OHM 3W Resistor W3M22R0J

Description
RES 22 OHM 5% 3W AXIAL Product overview: W3M22R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W3M22R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 22 OHM 5% 3W AXIAL Product overview: W3M22R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W3M22R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 OHM 3W Resistor - 53-W3M22R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 3W Resistor
53-W3M22R0J
22 OHM 3W Resistor 53-W3M22R0J
RES 22 OHM 5% 3W AXIAL Product overview: W3M22R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W3M22R0J can be used for catalog matching and distributor lookup.

RES 22 OHM 5% 3W AXIAL Product overview: W3M22R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W3M22R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - W3M22R0J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
W3M22R0J-ND
Through Hole Resistors W3M22R0J-ND
22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 22R, 5%, Axial; Resistance Bourns - 79Y0120 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 22R, 5%, Axial; Resistance Bourns
79Y0120
Resistor, Wirewound, 22R, 5%, Axial; Resistance Bourns 79Y0120
RESISTOR, WIREWOUND, 22R, 5%, AXIAL; Resistance:22ohm; Product Range:W Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.5mm RoHS Compliant: Yes

RESISTOR, WIREWOUND, 22R, 5%, AXIAL; Resistance:22ohm; Product Range:W Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-W3M22R0J W3M22R0J-ND 79Y0120
Product Name 22 OHM 3W Resistor Through Hole Resistors Resistor, Wirewound, 22R, 5%, Axial; Resistance Bourns
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial Axial Leaded
Resistance Range 22 ohms 22 ohms 22 ohms
Power Rating 3 watts 3 watts 3 watts
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details