Bourns, Inc. Through Hole Resistors W2M1500J

Description
150 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 118-W2M1500JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W2M1500JTB-ND
Through Hole Resistors 118-W2M1500JTB-ND
150 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

150 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-W2M1500JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W2M1500JCT-ND
Through Hole Resistors 118-W2M1500JCT-ND
RES 150 OHM 5% 2W AXIAL

RES 150 OHM 5% 2W AXIAL

Buy Now Datasheet
150 OHM 2W Resistor - 53-W2M1500J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM 2W Resistor
53-W2M1500J
150 OHM 2W Resistor 53-W2M1500J
RES 150 OHM 5% 2W AXIAL Product overview: W2M1500J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W2M1500J can be used for catalog matching and distributor lookup.

RES 150 OHM 5% 2W AXIAL Product overview: W2M1500J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W2M1500J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-W2M1500JTB-ND 53-W2M1500J
Product Name Through Hole Resistors 150 OHM 2W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details