WIRE BOND RESISTOR, 0202 SIZE, S
WBR Series top contact precision wire bondable resistors are ultra-stable with high reliability. Resistors are laser trimmed to tight tolerance. Customizable value and unique marking of that value. This device is built in 0202 chip outline and is ideal for but not limited to hybrid circuit applications. These are designed specifically for applications that require thermo-compression, epoxy or ultra-sonic attachment.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 478-WBR0202SD1R003FGW-ND | WBR0202SD1R003FGW |
| Product Name | Chip Resistor - Surface Mount | Microwave Chip Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0202 | |
| Tolerance | 1 +/- % | 1 +/- % |