Welwyn Components, Ltd. Through Hole Resistors W22-20KJI

Description
RES 20K OHM 7W 5% AXIAL
Request a Quote Datasheet
Description
RES 20K OHM 7W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1158-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1158-2-ND
Through Hole Resistors 985-1158-2-ND
RES 20K OHM 7W 5% AXIAL

RES 20K OHM 7W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 20Kohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3245 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20Kohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3245
Wirewound Resistor, 20Kohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3245
WIREWOUND RESISTOR, 20KOHM, 6W, 5%; Resistance:20kohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20KOHM, 6W, 5%; Resistance:20kohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1158-2-ND 98K3245
Product Name Through Hole Resistors Wirewound Resistor, 20Kohm, 6W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers