Welwyn Components, Ltd. Through Hole Resistors W21-470RJI

Description
Welwyn W21-470RJI Resistor
Request a Quote Datasheet
Description
Welwyn W21-470RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393272
Through Hole Resistors 1393272
Welwyn W21-470RJI Resistor

Welwyn W21-470RJI Resistor

Supplier's Site
Through Hole Resistors - 985-1115-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1115-3-ND
Through Hole Resistors 985-1115-3-ND
RES 470 OHM 3W 5% AXIAL

RES 470 OHM 3W 5% AXIAL

Buy Now Datasheet
Resistance Tt Electronics/welwyn - 63K9166 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
63K9166
Resistance Tt Electronics/welwyn 63K9166
Resistance:470ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Width:- RoHS Compliant: Yes

Resistance:470ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1393272 985-1115-3-ND 63K9166
Product Name Through Hole Resistors Through Hole Resistors Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details