Welwyn Components, Ltd. Through Hole Resistors W23-47KJI

Description
RES 47K OHM 10.5W 5% AXIAL
Request a Quote Datasheet
Description
RES 47K OHM 10.5W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1171-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1171-ND
Through Hole Resistors 985-1171-ND
RES 47K OHM 10.5W 5% AXIAL

RES 47K OHM 10.5W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 47Kohm, 9W, 5%; Resistance Tt Electronics/welwyn - 98K3311 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47Kohm, 9W, 5%; Resistance Tt Electronics/welwyn
98K3311
Wirewound Resistor, 47Kohm, 9W, 5%; Resistance Tt Electronics/welwyn 98K3311
WIREWOUND RESISTOR, 47KOHM, 9W, 5%; Resistance:47kohm; Product Range:W23 Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 47KOHM, 9W, 5%; Resistance:47kohm; Product Range:W23 Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1171-ND 98K3311
Product Name Through Hole Resistors Wirewound Resistor, 47Kohm, 9W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details