Welwyn Components, Ltd. Through Hole Resistors W23-4R7JI

Description
RES 4.7 OHM 10.5W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7 OHM 10.5W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1159-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1159-ND
Through Hole Resistors 985-1159-ND
RES 4.7 OHM 10.5W 5% AXIAL

RES 4.7 OHM 10.5W 5% AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, W23 Series, 4.7 Ohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K3310 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W23 Series, 4.7 Ohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K3310
Through Hole Wirewound Resistor, W23 Series, 4.7 Ohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K3310
Through Hole Wirewound Resistor, W23 Series, 4.7 ohm, 9 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W23 Series, 4.7 ohm, 9 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1159-ND 98K3310
Product Name Through Hole Resistors Through Hole Wirewound Resistor, W23 Series, 4.7 Ohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details