Vishay Intertechnology, Inc. Resistor Networks, Arrays VTF997SUF

Description
2k Ohm ±0.1% 100mW Power Per Element Isolated 2 Resistor Network/Array ±10ppm/°C 4-SIP
Request a Quote Datasheet
Description
2k Ohm ±0.1% 100mW Power Per Element Isolated 2 Resistor Network/Array ±10ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-VTF997SUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VTF997SUF-ND
Resistor Networks, Arrays 764-VTF997SUF-ND
2k Ohm ±0.1% 100mW Power Per Element Isolated 2 Resistor Network/Array ±10ppm/°C 4-SIP

2k Ohm ±0.1% 100mW Power Per Element Isolated 2 Resistor Network/Array ±10ppm/°C 4-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-VTF997SUF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details