Vishay Intertechnology, Inc. RES NET 4.7K OHM 24P 23RES QSOP VSSR2401472GTF

Description
RES NET 4.7Kohm 24P 23RES QSOP
Request a Quote Datasheet
Description
RES NET 4.7Kohm 24P 23RES QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 4.7K OHM 24P 23RES QSOP - VSSR2401472GTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 24P 23RES QSOP
VSSR2401472GTF
RES NET 4.7K OHM 24P 23RES QSOP VSSR2401472GTF
RES NET 4.7Kohm 24P 23RES QSOP

RES NET 4.7Kohm 24P 23RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR2401472GTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR2401472GTF-ND
Resistor Networks, Arrays VSSR2401472GTF-ND
"4.7k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"4.7k Ohm ±2% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
981446-VSSR2401472GTF
Resistors - Resistor Networks, Arrays 981446-VSSR2401472GTF
Win Source Part Number: 981446-VSSR2401472GT F Category: Resistors>Resistor Networks, Arrays Series: VSSR Package: Tape & Reel (TR) Height - Seated (Max): 0.069" (1.76mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 4.7k Circuit Type: Bussed Number of Resistors: 23 Number of Pins: 24 Power Per Element: 100mW Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.341" L x 0.154" W (8.66mm x 3.91mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film

Win Source Part Number: 981446-VSSR2401472GTF
Category: Resistors>Resistor Networks, Arrays
Series: VSSR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.069" (1.76mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Bussed
Number of Resistors: 23
Number of Pins: 24
Power Per Element: 100mW
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.341" L x 0.154" W (8.66mm x 3.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number VSSR2401472GTF VSSR2401472GTF-ND 981446-VSSR2401472GTF
Product Name RES NET 4.7K OHM 24P 23RES QSOP Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "24-SSOP Surface Mount Technology (SMT / SMD)
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details