Vishay Intertechnology, Inc. Resistor Networks, Arrays VTF283SUF

Description
1M Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 3-SIP
Request a Quote Datasheet
Description
1M Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 3-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-VTF283SUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VTF283SUF-ND
Resistor Networks, Arrays 764-VTF283SUF-ND
1M Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 3-SIP

1M Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±10ppm/°C 3-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-VTF283SUF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 3-SIP
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers