Welwyn Components, Ltd. Through Hole Resistors W23-10KJI

Description
Welwyn W23-10KJI Resistor
Request a Quote Datasheet
Description
Welwyn W23-10KJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1442969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442969
Through Hole Resistors 1442969
Welwyn W23-10KJI Resistor

Welwyn W23-10KJI Resistor

Supplier's Site
Through Hole Resistors - 1442853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442853
Through Hole Resistors 1442853
Welwyn W23-10KJI Resistor

Welwyn W23-10KJI Resistor

Supplier's Site
Through Hole Resistors - 985-1169-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1169-ND
Through Hole Resistors 985-1169-ND
RES 10K OHM 10.5W 5% AXIAL

RES 10K OHM 10.5W 5% AXIAL

Buy Now Datasheet
Resistance Tt Electronics/welwyn - 62X7289 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
62X7289
Resistance Tt Electronics/welwyn 62X7289
Resistance:10kohm; Product Range:-; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Diameter:8mm RoHS Compliant: Yes

Resistance:10kohm; Product Range:-; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1442969 985-1169-ND 62X7289
Product Name Through Hole Resistors Through Hole Resistors Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623773-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details