Welwyn Components, Ltd. Through Hole Resistors W21-680RJI

Description
RES 680 OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 680 OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1116-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1116-3-ND
Through Hole Resistors 985-1116-3-ND
RES 680 OHM 3W 5% AXIAL

RES 680 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1393435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393435
Through Hole Resistors 1393435
Welwyn W21-680RJI Resistor

Welwyn W21-680RJI Resistor

Supplier's Site
Through Hole Resistors - 1393286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393286
Through Hole Resistors 1393286
Welwyn W21-680RJI Resistor

Welwyn W21-680RJI Resistor

Supplier's Site
Resistance Tt Electronics/welwyn - 62X7181 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
62X7181
Resistance Tt Electronics/welwyn 62X7181
Resistance:680ohm; Product Range:-; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Diameter:5.6mm RoHS Compliant: Yes

Resistance:680ohm; Product Range:-; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1116-3-ND 1393435 62X7181
Product Name Through Hole Resistors Through Hole Resistors Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details