Bourns, Inc. Through Hole Resistors W3M56R0J

Description
RES 56 OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 56 OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 118-W3M56R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W3M56R0JCT-ND
Through Hole Resistors 118-W3M56R0JCT-ND
RES 56 OHM 5% 3W AXIAL

RES 56 OHM 5% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 118-W3M56R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W3M56R0JTB-ND
Through Hole Resistors 118-W3M56R0JTB-ND
56 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

56 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
56 OHM 3W Resistor - 53-W3M56R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 OHM 3W Resistor
53-W3M56R0J
56 OHM 3W Resistor 53-W3M56R0J
RES 56 OHM 5% 3W AXIAL Product overview: W3M56R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W3M56R0J can be used for catalog matching and distributor lookup.

RES 56 OHM 5% 3W AXIAL Product overview: W3M56R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W3M56R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-W3M56R0JCT-ND 53-W3M56R0J
Product Name Through Hole Resistors 56 OHM 3W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details