Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR2403100JTF

Description
"10 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"10 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR2403100JTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR2403100JTF-ND
Resistor Networks, Arrays VSSR2403100JTF-ND
"10 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"10 Ohm ±5% 100mW Power Per Element Isolated 12 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES NET 10 OHM 24P 12RES QSOP - VSSR2403100JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10 OHM 24P 12RES QSOP
VSSR2403100JTF
RES NET 10 OHM 24P 12RES QSOP VSSR2403100JTF
RES NET 10ohm 24P 12RES QSOP

RES NET 10ohm 24P 12RES QSOP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number VSSR2403100JTF-ND VSSR2403100JTF
Product Name Resistor Networks, Arrays RES NET 10 OHM 24P 12RES QSOP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "24-SSOP
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers