Walsin Technology Corp. Chip Resistor - Surface Mount WF04U2210BTL

Description
RES 221 OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 221 OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WF04U2210BTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF04U2210BTLTR-ND
Chip Resistor - Surface Mount 1292-WF04U2210BTLTR-ND
RES 221 OHM 0.1% 1/16W 0402

RES 221 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WF04U2210BTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF04U2210BTLCT-ND
Chip Resistor - Surface Mount 1292-WF04U2210BTLCT-ND
RES 221 OHM 0.1% 1/16W 0402

RES 221 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WF04U2210BTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF04U2210BTLDKR-ND
Chip Resistor - Surface Mount 1292-WF04U2210BTLDKR-ND
RES 221 OHM 0.1% 1/16W 0402

RES 221 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Surface Mount Chip Resistor, Wf04U Series, 221 Ohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y6923 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf04U Series, 221 Ohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y6923
Surface Mount Chip Resistor, Wf04U Series, 221 Ohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y6923
Surface Mount Chip Resistor, WF04U Series, 221 ohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF04U Series, 221 ohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WF04U2210BTLTR-ND 58Y6923
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wf04U Series, 221 Ohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details