Vishay Intertechnology, Inc. RES NET 47K OHM 20P 19RES QSOP VSSR2001473JUF

Description
RES NET 47Kohm 20P 19RES QSOP
Request a Quote Datasheet
Description
RES NET 47Kohm 20P 19RES QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 47K OHM 20P 19RES QSOP - VSSR2001473JUF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 47K OHM 20P 19RES QSOP
VSSR2001473JUF
RES NET 47K OHM 20P 19RES QSOP VSSR2001473JUF
RES NET 47Kohm 20P 19RES QSOP

RES NET 47Kohm 20P 19RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR20-47K-JB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR20-47K-JB-ND
Resistor Networks, Arrays VSSR20-47K-JB-ND
"47k Ohm ±5% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"

"47k Ohm ±5% 100mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number VSSR2001473JUF VSSR20-47K-JB-ND
Product Name RES NET 47K OHM 20P 19RES QSOP Resistor Networks, Arrays
Resistance Range 47000 ohms 47000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details