Welwyn Components, Ltd. Through-Hole 120 ohm 7W Resistor W22-120RJI

Description
Wirewound Resistors - Through Hole 120 ohm 5% 7W Vitreous Enamel Product overview: W22-120RJI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 120 ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 120 ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W22-120RJI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 120 ohm 5% 7W Vitreous Enamel Product overview: W22-120RJI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 120 ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 120 ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W22-120RJI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 120 ohm 7W Resistor - 53-W22-120RJI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 120 ohm 7W Resistor
53-W22-120RJI
Through-Hole 120 ohm 7W Resistor 53-W22-120RJI
Wirewound Resistors - Through Hole 120 ohm 5% 7W Vitreous Enamel Product overview: W22-120RJI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 120 ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 120 ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W22-120RJI can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 120 ohm 5% 7W Vitreous Enamel Product overview: W22-120RJI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 120 ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 120 ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W22-120RJI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 985-1144-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1144-2-ND
Through Hole Resistors 985-1144-2-ND
RES 120 OHM 7W 5% AXIAL

RES 120 OHM 7W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1393438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393438
Through Hole Resistors 1393438
Welwyn W22-120RJI Resistor

Welwyn W22-120RJI Resistor

Supplier's Site
Resistance Tt Electronics/welwyn - 62X7234 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
62X7234
Resistance Tt Electronics/welwyn 62X7234
Resistance:120ohm; Product Range:-; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Diameter:8mm RoHS Compliant: Yes

Resistance:120ohm; Product Range:-; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-W22-120RJI 985-1144-2-ND 1393438 62X7234
Product Name Through-Hole 120 ohm 7W Resistor Through Hole Resistors Through Hole Resistors Resistance Tt Electronics/welwyn
Technology / Construction Wirewound Wirewound Wire wound Wirewound
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details