Bourns, Inc. 100 OHM 7W Resistor W7M1000J

Description
RES 100 OHM 5% 7W AXIAL Product overview: W7M1000J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W7M1000J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100 OHM 5% 7W AXIAL Product overview: W7M1000J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W7M1000J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 7W Resistor - 53-W7M1000J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 7W Resistor
53-W7M1000J
100 OHM 7W Resistor 53-W7M1000J
RES 100 OHM 5% 7W AXIAL Product overview: W7M1000J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W7M1000J can be used for catalog matching and distributor lookup.

RES 100 OHM 5% 7W AXIAL Product overview: W7M1000J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W7M1000J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-W7M1000JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W7M1000JCT-ND
Through Hole Resistors 118-W7M1000JCT-ND
RES 100 OHM 5% 7W AXIAL

RES 100 OHM 5% 7W AXIAL

Buy Now Datasheet
Through Hole Resistors - 118-W7M1000JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W7M1000JTB-ND
Through Hole Resistors 118-W7M1000JTB-ND
100 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

100 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-W7M1000J 118-W7M1000JCT-ND
Product Name 100 OHM 7W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Power Rating 7 watts 7 watts
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers