Vishay Intertechnology, Inc. Resistor Networks, Arrays VTF1006SUF

Description
10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP
Request a Quote Datasheet
Description
10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-VTF1006SUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VTF1006SUF-ND
Resistor Networks, Arrays 764-VTF1006SUF-ND
10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP

10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±10ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-VTF1006SUF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details