Welwyn Components, Ltd. Through Hole Resistors W22-4K7JI

Description
RES 4.7K OHM 7W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7K OHM 7W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1154-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1154-2-ND
Through Hole Resistors 985-1154-2-ND
RES 4.7K OHM 7W 5% AXIAL

RES 4.7K OHM 7W 5% AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, W22 Series, 4.7 Kohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K3264 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W22 Series, 4.7 Kohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K3264
Through Hole Wirewound Resistor, W22 Series, 4.7 Kohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K3264
Through Hole Wirewound Resistor, W22 Series, 4.7 kohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W22 Series, 4.7 kohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1154-2-ND 98K3264
Product Name Through Hole Resistors Through Hole Wirewound Resistor, W22 Series, 4.7 Kohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details