Bourns, Inc. Through Hole Resistors W1M1000J

Description
Bourns W1M1000J Resistor
Request a Quote Datasheet
Description
Bourns W1M1000J Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 9047994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
9047994
Through Hole Resistors 9047994
Bourns W1M1000J Resistor

Bourns W1M1000J Resistor

Supplier's Site
Through Hole Resistors - 9047994P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
9047994P
Through Hole Resistors 9047994P
Bourns W1M1000J Resistor

Bourns W1M1000J Resistor

Supplier's Site
Through Hole Resistors - 1616876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616876
Through Hole Resistors 1616876
Bourns W1M1000J Resistor

Bourns W1M1000J Resistor

Supplier's Site
Through Hole Resistors - 118-W1M1000JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W1M1000JCT-ND
Through Hole Resistors 118-W1M1000JCT-ND
RES 100 OHM 5% 1W AXIAL

RES 100 OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 118-W1M1000JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W1M1000JTB-ND
Through Hole Resistors 118-W1M1000JTB-ND
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 100R, 5%, Axial; Resistance Bourns - 79Y0116 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 100R, 5%, Axial; Resistance Bourns
79Y0116
Resistor, Wirewound, 100R, 5%, Axial; Resistance Bourns 79Y0116
RESISTOR, WIREWOUND, 100R, 5%, AXIAL; Resistance:100ohm; Product Range:W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3mm RoHS Compliant: Yes

RESISTOR, WIREWOUND, 100R, 5%, AXIAL; Resistance:100ohm; Product Range:W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 9047994 9047994P 118-W1M1000JCT-ND 79Y0116
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, Wirewound, 100R, 5%, Axial; Resistance Bourns
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details