Vishay Intertechnology, Inc. RES NET 1.0K OHM 16P 8RES QSOP VSSR1603102GTF

Description
RES NET 1.0Kohm 16P 8RES QSOP
Request a Quote Datasheet
Description
RES NET 1.0Kohm 16P 8RES QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1.0K OHM 16P 8RES QSOP - VSSR1603102GTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1.0K OHM 16P 8RES QSOP
VSSR1603102GTF
RES NET 1.0K OHM 16P 8RES QSOP VSSR1603102GTF
RES NET 1.0Kohm 16P 8RES QSOP

RES NET 1.0Kohm 16P 8RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR1603102GTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR1603102GTF-ND
Resistor Networks, Arrays VSSR1603102GTF-ND
"1k Ohm ±2% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"1k Ohm ±2% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number VSSR1603102GTF VSSR1603102GTF-ND
Product Name RES NET 1.0K OHM 16P 8RES QSOP Resistor Networks, Arrays
Resistance Range 1000 ohms 1000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers