Walsin Technology Corp. Chip Resistor - Surface Mount WF04U1003BTL

Description
RES 100K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 100K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WF04U1003BTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF04U1003BTLCT-ND
Chip Resistor - Surface Mount 1292-WF04U1003BTLCT-ND
RES 100K OHM 0.1% 1/16W 0402

RES 100K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WF04U1003BTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF04U1003BTLTR-ND
Chip Resistor - Surface Mount 1292-WF04U1003BTLTR-ND
RES 100K OHM 0.1% 1/16W 0402

RES 100K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WF04U1003BTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WF04U1003BTLDKR-ND
Chip Resistor - Surface Mount 1292-WF04U1003BTLDKR-ND
RES 100K OHM 0.1% 1/16W 0402

RES 100K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Surface Mount Chip Resistor, Wf04U Series, 100 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y6916 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf04U Series, 100 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y6916
Surface Mount Chip Resistor, Wf04U Series, 100 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y6916
Surface Mount Chip Resistor, WF04U Series, 100 kohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF04U Series, 100 kohm, 62.5 mW, 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WF04U1003BTLCT-ND 58Y6916
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wf04U Series, 100 Kohm, 62.5 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD824GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details