Vishay Precision Group SMD 1.4 W DIP Resistor VSSR2401102JUF

Description
RESISTOR, NETWORK, FILM, BUSSED, 1.4 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR2401102JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR2401102JUF can be used for catalog matching and distributor lookup.
Request a Quote
Description
RESISTOR, NETWORK, FILM, BUSSED, 1.4 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR2401102JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR2401102JUF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 968228-VSSR2401102JUF is a 24-pin surface mount resistor network designed for various applications, including digital and analog circuits. It features a bussed circuit type with 23 resistors, each rated at 100 mW power dissipation. The resistance value is 1 kΩ with a tolerance of ±5% and a temperature coefficient of ±100 ppm/°C. The operating temperature range is from -55°C to +125°C, making it suitable for a wide range of environments. The device is packaged in a 24-SSOP format, measuring 0.341" in length and 0.154" in width. It is compatible with automatic surface mounting equipment and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. This product is manufactured by Vishay Dale Thin Film, known for its reliability and performance in resistor networks.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 968228-VSSR2401102JUF is a 24-pin surface mount resistor network designed for various applications, including digital and analog circuits. It features a bussed circuit type with 23 resistors, each rated at 100 mW power dissipation. The resistance value is 1 kΩ with a tolerance of ±5% and a temperature coefficient of ±100 ppm/°C. The operating temperature range is from -55°C to +125°C, making it suitable for a wide range of environments. The device is packaged in a 24-SSOP format, measuring 0.341" in length and 0.154" in width. It is compatible with automatic surface mounting equipment and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. This product is manufactured by Vishay Dale Thin Film, known for its reliability and performance in resistor networks.

Suppliers

Company
Product
Description
Supplier Links
SMD 1.4 W DIP Resistor - 50-VSSR2401102JUF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4 W DIP Resistor
50-VSSR2401102JUF
SMD 1.4 W DIP Resistor 50-VSSR2401102JUF
RESISTOR, NETWORK, FILM, BUSSED, 1.4 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR2401102JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR2401102JUF can be used for catalog matching and distributor lookup.

RESISTOR, NETWORK, FILM, BUSSED, 1.4 W, SURFACE MOUNT, DIP, ROHS COMPLIANT Product overview: VSSR2401102JUF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSSR2401102JUF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - VSSR24-1.0K-JB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR24-1.0K-JB-ND
Resistor Networks, Arrays VSSR24-1.0K-JB-ND
"1k Ohm ±5% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"1k Ohm ±5% 100mW Power Per Element Bussed 23 Resistor Network/Array ±100ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
968228-VSSR2401102JUF
Resistors - Resistor Networks, Arrays 968228-VSSR2401102JUF
Win Source Part Number: 968228-VSSR2401102JU F Category: Resistors>Resistor Networks, Arrays Series: VSSR Package: Tube Height - Seated (Max): 0.069" (1.76mm) Standard Package: 55 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1k Circuit Type: Bussed Number of Resistors: 23 Number of Pins: 24 Power Per Element: 100mW Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.341" L x 0.154" W (8.66mm x 3.91mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film Other Names: VSSR24-1.0K-JB

Win Source Part Number: 968228-VSSR2401102JUF
Category: Resistors>Resistor Networks, Arrays
Series: VSSR
Package: Tube
Height - Seated (Max): 0.069" (1.76mm)
Standard Package: 55
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Bussed
Number of Resistors: 23
Number of Pins: 24
Power Per Element: 100mW
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.341" L x 0.154" W (8.66mm x 3.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film
Other Names: VSSR24-1.0K-JB

Buy Now Datasheet
Resistor, Bussed Resistor Network, 23, 1Kohm, 5%, Dil; Resistance Vishay - 49H4168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 23, 1Kohm, 5%, Dil; Resistance Vishay
49H4168
Resistor, Bussed Resistor Network, 23, 1Kohm, 5%, Dil; Resistance Vishay 49H4168
RESISTOR, BUSSED RESISTOR NETWORK, 23, 1KOHM, 5%, DIL; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:23Resistor s; Resistor Case / Package:QSOP; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 23, 1KOHM, 5%, DIL; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:23Resistors; Resistor Case / Package:QSOP; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-VSSR2401102JUF VSSR24-1.0K-JB-ND 968228-VSSR2401102JUF 49H4168
Product Name SMD 1.4 W DIP Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor, Bussed Resistor Network, 23, 1Kohm, 5%, Dil; Resistance Vishay
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers