Vishay Intertechnology, Inc. Resistor Networks, Arrays VTF348SUF

Description
100k Ohm ±0.1% 100mW Power Per Element Isolated 2 Resistor Network/Array ±10ppm/°C 4-SIP
Request a Quote Datasheet
Description
100k Ohm ±0.1% 100mW Power Per Element Isolated 2 Resistor Network/Array ±10ppm/°C 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-VTF348SUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VTF348SUF-ND
Resistor Networks, Arrays 764-VTF348SUF-ND
100k Ohm ±0.1% 100mW Power Per Element Isolated 2 Resistor Network/Array ±10ppm/°C 4-SIP

100k Ohm ±0.1% 100mW Power Per Element Isolated 2 Resistor Network/Array ±10ppm/°C 4-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-VTF348SUF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 4-SIP
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details