Bourns, Inc. Through Hole Resistors W5M33R0J

Description
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 118-W5M33R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W5M33R0JCT-ND
Through Hole Resistors 118-W5M33R0JCT-ND
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-W5M33R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-W5M33R0JTB-ND
Through Hole Resistors 118-W5M33R0JTB-ND
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
33 OHM 5W Resistor - 53-W5M33R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM 5W Resistor
53-W5M33R0J
33 OHM 5W Resistor 53-W5M33R0J
RES 33 OHM 5% 5W AXIAL Product overview: W5M33R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M33R0J can be used for catalog matching and distributor lookup.

RES 33 OHM 5% 5W AXIAL Product overview: W5M33R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-W5M33R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-W5M33R0JCT-ND 53-W5M33R0J
Product Name Through Hole Resistors 33 OHM 5W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details