Welwyn Components, Ltd. Through Hole Resistors W21-12RJI

Description
RES 12.0 OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 12.0 OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1104-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1104-3-ND
Through Hole Resistors 985-1104-3-ND
RES 12.0 OHM 3W 5% AXIAL

RES 12.0 OHM 3W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 12 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 80K9807 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
80K9807
Wirewound Resistor, 12 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 80K9807
WIREWOUND RESISTOR, 12 OHM, 2.5W, 5%; Resistance:12ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 12 OHM, 2.5W, 5%; Resistance:12ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1104-3-ND 80K9807
Product Name Through Hole Resistors Wirewound Resistor, 12 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers