RES 0.47 OHM 3W 5% AXIAL
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 985-1095-3-ND | 1393490 |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wire wound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 0.4700 ohms |