Welwyn Components, Ltd. Through Hole Resistors W22-2K2JI

Description
RES 2.2K OHM 7W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2K OHM 7W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1152-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1152-2-ND
Through Hole Resistors 985-1152-2-ND
RES 2.2K OHM 7W 5% AXIAL

RES 2.2K OHM 7W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1393470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393470
Through Hole Resistors 1393470
Welwyn W22-2K2JI Resistor

Welwyn W22-2K2JI Resistor

Supplier's Site
Through Hole Resistors - 1393345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393345
Through Hole Resistors 1393345
Welwyn W22-2K2JI Resistor

Welwyn W22-2K2JI Resistor

Supplier's Site
Through Hole Wirewound Resistor, W22 Series, 2.2 Kohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K3239 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W22 Series, 2.2 Kohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K3239
Through Hole Wirewound Resistor, W22 Series, 2.2 Kohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K3239
Through Hole Wirewound Resistor, W22 Series, 2.2 kohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W22 Series, 2.2 kohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1152-2-ND 1393470 98K3239
Product Name Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, W22 Series, 2.2 Kohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers