Welwyn Components, Ltd. Through Hole Resistors W23-10RJI

Description
RES 10 OHM 10.5W 5% AXIAL
Request a Quote Datasheet
Description
RES 10 OHM 10.5W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1160-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1160-ND
Through Hole Resistors 985-1160-ND
RES 10 OHM 10.5W 5% AXIAL

RES 10 OHM 10.5W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1442854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442854
Through Hole Resistors 1442854
Welwyn W23-10RJI Resistor

Welwyn W23-10RJI Resistor

Supplier's Site
Through Hole Resistors - 1442984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442984
Through Hole Resistors 1442984
Welwyn W23-10RJI Resistor

Welwyn W23-10RJI Resistor

Supplier's Site
Resistor, 10 Ohm, 10.5W, ±5%; Resistance Tt Electronics/welwyn - 98K3295 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10 Ohm, 10.5W, ±5%; Resistance Tt Electronics/welwyn
98K3295
Resistor, 10 Ohm, 10.5W, ±5%; Resistance Tt Electronics/welwyn 98K3295
RESISTOR, 10 OHM, 10.5W, ±5%; Resistance:10ohm; Product Range:W23 Series; Power Rating:10.5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Wirewound RoHS Compliant: Yes

RESISTOR, 10 OHM, 10.5W, ±5%; Resistance:10ohm; Product Range:W23 Series; Power Rating:10.5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1160-ND 1442854 98K3295
Product Name Through Hole Resistors Through Hole Resistors Resistor, 10 Ohm, 10.5W, ±5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details