Welwyn Components, Ltd. Through Hole Resistors W21-4R7JI

Description
Welwyn W21-4R7JI Resistor
Request a Quote Datasheet
Description
Welwyn W21-4R7JI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393441
Through Hole Resistors 1393441
Welwyn W21-4R7JI Resistor

Welwyn W21-4R7JI Resistor

Supplier's Site
Through Hole Resistors - 985-1101-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1101-3-ND
Through Hole Resistors 985-1101-3-ND
RES 4.7 OHM 3W 5% AXIAL

RES 4.7 OHM 3W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 4.7 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 98K3184 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
98K3184
Wirewound Resistor, 4.7 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 98K3184
WIREWOUND RESISTOR, 4.7 OHM, 2.5W, 5%; Resistance:4.7ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7 OHM, 2.5W, 5%; Resistance:4.7ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1393441 985-1101-3-ND 98K3184
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 4.7 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers