Welwyn Components, Ltd. Through Hole Resistors W22-150RJI

Description
RES 150 OHM 7W 5% AXIAL
Request a Quote Datasheet
Description
RES 150 OHM 7W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1145-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1145-2-ND
Through Hole Resistors 985-1145-2-ND
RES 150 OHM 7W 5% AXIAL

RES 150 OHM 7W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 1393461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393461
Through Hole Resistors 1393461
Welwyn W22-150RJI Resistor

Welwyn W22-150RJI Resistor

Supplier's Site
Through Hole Resistors - 1393322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393322
Through Hole Resistors 1393322
Welwyn W22-150RJI Resistor

Welwyn W22-150RJI Resistor

Supplier's Site
Wirewound Resistor, 150 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 78K5159 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
78K5159
Wirewound Resistor, 150 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 78K5159
WIREWOUND RESISTOR, 150 OHM, 6W, 5%; Resistance:150ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 6W, 5%; Resistance:150ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1145-2-ND 1393461 78K5159
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 150 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details