Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR1603103JTF

Description
"10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR1603103JTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR1603103JTF-ND
Resistor Networks, Arrays VSSR1603103JTF-ND
"10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES NET 10K OHM 16P 8RES QSOP - VSSR1603103JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 16P 8RES QSOP
VSSR1603103JTF
RES NET 10K OHM 16P 8RES QSOP VSSR1603103JTF
RES NET 10Kohm 16P 8RES QSOP

RES NET 10Kohm 16P 8RES QSOP

Supplier's Site
Laguna Hills, CA, United States
Resistor Networks, Arrays - VSSR1603103JTF
938888-VSSR1603103JTF
Resistor Networks, Arrays - VSSR1603103JTF 938888-VSSR1603103JTF
Manufacturer: Vishay Win Source Part Number: 938888-VSSR1603103JT F Series: VSSR Operating Temperature Range: -55°C ~ 125°C Features: 10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Resistors Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0010

Manufacturer: Vishay
Win Source Part Number: 938888-VSSR1603103JTF
Series: VSSR
Operating Temperature Range: -55°C ~ 125°C
Features: 10k Ohm ±5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Resistors
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number VSSR1603103JTF-ND VSSR1603103JTF 938888-VSSR1603103JTF
Product Name Resistor Networks, Arrays RES NET 10K OHM 16P 8RES QSOP Resistor Networks, Arrays - VSSR1603103JTF
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers